Harwin Plc 4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews M80-4000000F2-04-308-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F2-04-308-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews
M80-4000000F2-04-308-00-000
4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews M80-4000000F2-04-308-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose. Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 4 x coax contacts supplied loose.
  • Coax crimp right-angled contact suitable for RG178 (Ø2mm max insulation diameter). Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4000000F2-04-308-00-000
Product Name 4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
3 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-03-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4861605 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details