"Connector Header Surface Mount 34 position 0.049"" (1.25mm)"
1.25MM M VERT SMT 2X17 POS TR ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS13405M2P | 952-3678-ND | 52AC4378 |
| Product Name | 17+17 Pos. Male DIL Vertical SMT Conn. Screw-Lok Board Mount | Headers, Male Pins | 1.25Mm M Vert Smt 2X17 Pos Tr Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | ||
| Number of Contacts | 34 # | 34 # |