"Connector Header Through Hole 3 position 0.335"" (8.50mm)"
KA1 SERIES MALE PCT CONNECTOR 03 WAY - R
CONNECTOR, HEADER, 3POS, 1ROW, 8.5MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KA1-MV10305M2 | 952-KA1-MV10305M2-ND | KA1-MV10305M2 | 62AJ7415 |
| Product Name | 3 Pos. Male SIL Vertical Throughboard Conn. Reverse Fix | Headers, Male Pins | Connector, Header, 3Pos, 1Row, 8.5Mm; Connector Systems Harwin | |
| Gender | Male / Plug | |||
| Current Rating | 60.0 amps | 60.0 amps | ||
| Contact Pitch | 8.5 mm (0.3346 inch) | |||
| Connector Type | Header Connector; Header | Wire to Board Connector |