HARWIN 25+25 Pos. Male DIL Vertical SMT Conn. Latches (T+R) G125-MS15005L3R

Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Vertical SMT Conn. Latches (T+R) - G125-MS15005L3R - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Vertical SMT Conn. Latches (T+R)
G125-MS15005L3R
25+25 Pos. Male DIL Vertical SMT Conn. Latches (T+R) G125-MS15005L3R
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 50 contacts (25+25). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
  • Supplied on Tape and Reel with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-G125-MS15005L3RDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS15005L3RDKR-ND
Headers, Male Pins 952-G125-MS15005L3RDKR-ND
CONN HEADER SMD 50POS 1.25MM

CONN HEADER SMD 50POS 1.25MM

Buy Now Datasheet
Headers, Male Pins - 952-G125-MS15005L3RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS15005L3RTR-ND
Headers, Male Pins 952-G125-MS15005L3RTR-ND
"Connector Header Surface Mount 50 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 50 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - 952-G125-MS15005L3RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-G125-MS15005L3RCT-ND
Headers, Male Pins 952-G125-MS15005L3RCT-ND
CONN HEADER SMD 50POS 1.25MM

CONN HEADER SMD 50POS 1.25MM

Buy Now Datasheet
1.25Mm M Vert Smt 2X25 Pos Tr Rohs Compliant Harwin - 75X9800 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X25 Pos Tr Rohs Compliant Harwin
75X9800
1.25Mm M Vert Smt 2X25 Pos Tr Rohs Compliant Harwin 75X9800
1.25MM M VERT SMT 2x25 POS TR RoHS Compliant: Yes

1.25MM M VERT SMT 2x25 POS TR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS15005L3R 952-G125-MS15005L3RDKR-ND 75X9800
Product Name 25+25 Pos. Male DIL Vertical SMT Conn. Latches (T+R) Headers, Male Pins 1.25Mm M Vert Smt 2X25 Pos Tr Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data