Harwin Plc 4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-04-32C-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32C-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-04-32C-00-000
4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-04-32C-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose. Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 4 x power contacts supplied loose.
  • Power solder right-angled contact suitable for 16 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4000000F2-04-32C-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F2-04-32C-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F2-04-32C-00-000-ND
4 POS. FEMALE SIL 16AWG CABLE CO

4 POS. FEMALE SIL 16AWG CABLE CO

Buy Now Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-04-32C-00-000 952-M80-4000000F2-04-32C-00-000-ND M80-4000000F2-04-32C-00-000
Product Name 4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Power Connectors
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4651442 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32A-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
6+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers