HARWIN 3 Pos. Male SIL Horizontal Throughboard Conn. Board Mount KA1-MH10305M3

Description
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 3 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 3 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Horizontal Throughboard Conn. Board Mount - KA1-MH10305M3 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Horizontal Throughboard Conn. Board Mount
KA1-MH10305M3
3 Pos. Male SIL Horizontal Throughboard Conn. Board Mount KA1-MH10305M3
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 3 contacts. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 3 contacts.
  • Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MH10305M3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MH10305M3-ND
Headers, Male Pins 952-KA1-MH10305M3-ND
3P M KONA RA PCB BRD MNT

3P M KONA RA PCB BRD MNT

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MH10305M3 952-KA1-MH10305M3-ND
Product Name 3 Pos. Male SIL Horizontal Throughboard Conn. Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 104069-5 - 772387-104069-5 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details
4 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1292-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers