CONN HEADER SMD 20POS 1.25MM
CONN HEADER SMD 20POS 1.25MM
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"
1.25MM M VERT SMT 2X10 POS TR ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G125-MS12005L3R | 952-G125-MS12005L3RDKR-ND | 75X9788 |
| Product Name | 10+10 Pos. Male DIL Vertical SMT Conn. Latches (T+R) | Headers, Male Pins | 1.25Mm M Vert Smt 2X10 Pos Tr Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 2.8 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) |