HARWIN 2 Pos. Male SIL Horizontal Throughboard Conn. Board Mount KA1-MH10205M3

Description
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted internal threaded screw-locks and board mount female threads for horizontal PCB mounting. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted internal threaded screw-locks and board mount female threads for horizontal PCB mounting. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Horizontal Throughboard Conn. Board Mount - KA1-MH10205M3 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Horizontal Throughboard Conn. Board Mount
KA1-MH10205M3
2 Pos. Male SIL Horizontal Throughboard Conn. Board Mount KA1-MH10205M3
Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted internal threaded screw-locks and board mount female threads for horizontal PCB mounting. Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Polarized Male 3.65mm PC Tail horizontal throughboard connector with individually shrouded recessed contacts - 2 contacts. Includes fitted internal threaded screw-locks and board mount female threads for horizontal PCB mounting.
  • Use 10mm bolt KA1-4200000 with hexagonal socket head for PCB strain relief. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MH10205M3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MH10205M3-ND
Headers, Male Pins 952-KA1-MH10205M3-ND
2P M KONA RA PCB BRD MNT

2P M KONA RA PCB BRD MNT

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MH10205M3 952-KA1-MH10205M3-ND
Product Name 2 Pos. Male SIL Horizontal Throughboard Conn. Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106262-8203A01LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28410-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details