HARWIN Contacts M80-338

Description
Datamate Mix-Tek Male Straight Crimp Pow
Request a Quote Datasheet
Description
Datamate Mix-Tek Male Straight Crimp Pow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
M80-338
Contacts M80-338
Datamate Mix-Tek Male Straight Crimp Pow

Datamate Mix-Tek Male Straight Crimp Pow

Buy Now
Rectangular Connector Contacts - M80-338-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
M80-338-ND
Rectangular Connector Contacts M80-338-ND
Pin Contact Gold 18 AWG Crimp or Solder Power

Pin Contact Gold 18 AWG Crimp or Solder Power

Buy Now Datasheet
Contact, Pin, Crimp/solder, 18Awg; Product Range Harwin - 54AC5939 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp/solder, 18Awg; Product Range Harwin
54AC5939
Contact, Pin, Crimp/solder, 18Awg; Product Range Harwin 54AC5939
CONTACT, PIN, CRIMP/SOLDER, 18AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, CRIMP/SOLDER, 18AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-338 M80-338-ND 54AC5939
Product Name Contacts Rectangular Connector Contacts Contact, Pin, Crimp/solder, 18Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details