Tip Jack Connector Standard Tip Solder White
Horizontal Test Receptacle for Ø2mm prob
TEST JACK, 5A, 1.5KV, TH, WHITE; For Use With:2mm Dia Test Plugs; Current Rating:5A; Mounting Hole Dia:1.7mm; Operating Voltage:1.5kV; Insulator Colour:White; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
CONN TIP JACK SOLDER WHITE
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2855-ND | M3498-94 | 39X0158 | M3498-94 |
| Product Name | Jacks, Plugs | Headers & Wire Housings | Test Jack, 5A, 1.5Kv, Th, White; For Use With Harwin | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack |