Datamate Mix-Tek Female Straight Crimp C
Socket Contact Gold Crimp Coaxial
CONTACT, SOCKET, CRIMP, COPPER ALLOY; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | M80-307 | M80-307-ND | 74K3557 |
| Product Name | Contacts | Rectangular Connector Contacts | Contact, Socket, Crimp, Copper Alloy; Product Range Harwin |
| Termination | Crimp |