HARWIN Rectangular Connector Contacts M80-336

Description
Pin Contact Gold 14 AWG Solder Power
Request a Quote Datasheet
Description
Pin Contact Gold 14 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1272-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1272-ND
Rectangular Connector Contacts 952-1272-ND
Pin Contact Gold 14 AWG Solder Power

Pin Contact Gold 14 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-336
Contacts M80-336
Datamate Mix-Tek Male Straight Solder Po

Datamate Mix-Tek Male Straight Solder Po

Buy Now
Contact, Pin, Solder, 14Awg; Product Range Harwin - 13N4798 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder, 14Awg; Product Range Harwin
13N4798
Contact, Pin, Solder, 14Awg; Product Range Harwin 13N4798
CONTACT, PIN, SOLDER, 14AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, SOLDER, 14AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1272-ND M80-336 13N4798
Product Name Rectangular Connector Contacts Contacts Contact, Pin, Solder, 14Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers