Datamate Mix-Tek Female Crimp Connector,
2 POS. FEMALE SIL 16AWG CABLE CO
WTB CONNECTOR, RCPT, 2POS, 1ROWS, 4MM; ROHS COMPLIANT: YES
| Harwin Plc | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4000000F1-02-327-00-000 | M80-4000000F1-02-327-00-000 | 952-M80-4000000F1-02-327-00-000-ND | 29AH6883 |
| Product Name | 2 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews | Power Connectors | Free Hanging, Panel Mount | Wtb Connector, Rcpt, 2Pos, 1Rows, 4Mm; Rohs Compliant Harwin |
| Connector Type | Wire to Board Connector | |||
| Gender | Female / Jack | |||
| Geometry | Straight; Straight |