HARWIN 13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok (T+R) G125-MV12605M1R

Description
Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok (T+R) - G125-MV12605M1R - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok (T+R)
G125-MV12605M1R
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok (T+R) G125-MV12605M1R
Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded Screw-Lok fixings. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with internally threaded Screw-Lok fixings.
  • Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number G125-MV12605M1R
Product Name 13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok (T+R)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10007205ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details