40 Pos 2.54mm Receptacle Header, Straight, Solder, Thru-Hole, Black Product overview: M20-6112045 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-M20-6112045 can be used for catalog matching and distributor lookup.
PC/104 Non-stackthrough Connector, 2.54m
Win Source Part Number: 1355862-M20-6112045
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Harwin Inc.
Series: M20
Package: Tube
Product Status: Active
Base Product Number: M20-611
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Color: Black
Connector Type: Non-Stackthrough, Unkeyed (PC/104)
Number of Positions: 40
Number of Rows: 2
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: PC/104
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, PC104, M20 Series, Through Hole, Receptacle, 40, 2.54 mm RoHS Compliant: Yes
CONN NON-STKTHRU PC/104 40P PCB
CONN NON-STKTHRU PC/104 40P PCB
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-M20-6112045 | M20-6112045 | 1355862-M20-6112045 | 03M3404 | 97M0983 | M20-6112045 | M20-6112045 |
| Product Name | Electronic Connector | Backplane Connectors | Connectors, Interconnects - Backplane Connectors - Specialized | Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems Harwin | Board-To-Board Connector, Pc104, M20 Series, Through Hole, Receptacle, 40, 2.54 Mm Rohs Compliant Harwin | Backplane Connectors - Specialized | Specialized |
| Termination | Solder | Solder | Solder |