HARWIN 4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-04-325-00-000

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-325-00-000 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews
M80-4000000F1-04-325-00-000
4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-04-325-00-000
Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 4 x power contacts supplied loose.
  • Power solder contact suitable for 12 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
OFF-THE-SHELF - Datamate Mix-Tek Female

OFF-THE-SHELF - Datamate Mix-Tek Female

Buy Now
Free Hanging, Panel Mount - 952-1254-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-1254-ND
Free Hanging, Panel Mount 952-1254-ND
4 Position Rectangular Receptacle Connector Solder Gold 12 AWG

4 Position Rectangular Receptacle Connector Solder Gold 12 AWG

Buy Now Datasheet
Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin - 04R7675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin
04R7675
Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin 04R7675
CONNECTOR, RCPT, 4POS, 1ROW, 4MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 4MM; Product Range:Datamate J-Tek M80 Series; No. of Contacts:4Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F1-04-325-00-000 M80-4000000F1-04-325-00-000 952-1254-ND 04R7675
Product Name 4 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Connector, Rcpt, 4Pos, 1Row, 4Mm; Product Range Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details