"Connector Header Through Hole 2 position 0.335"" (8.50mm)"
CONNECTOR, HEADER, 2POS, 1ROW, 8.5MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | KA1-MV10205M1 | 952-KA1-MV10205M1-ND | 62AJ7412 |
| Product Name | 2 Pos. Male SIL Vertical Throughboard Conn. Board Mount | Headers, Male Pins | Connector, Header, 2Pos, 1Row, 8.5Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 60.0 amps | 60.0 amps | |
| Contact Pitch | 8.5 mm (0.3346 inch) | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |