HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. no Latches G125-MS12005L0P

Description
Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. no Latches - G125-MS12005L0P - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. no Latches
G125-MS12005L0P
10+10 Pos. Male DIL Vertical SMT Conn. no Latches G125-MS12005L0P
Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, no latches - 20 contacts (10+10). Connector housings are not fitted with latches.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2446-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2446-ND
Headers, Male Pins 952-2446-ND
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert Smt 2X10 Pos Rohs Compliant Harwin - 75X9785 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X10 Pos Rohs Compliant Harwin
75X9785
1.25Mm M Vert Smt 2X10 Pos Rohs Compliant Harwin 75X9785
1.25MM M VERT SMT 2X10 POS ROHS COMPLIANT: YES

1.25MM M VERT SMT 2X10 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS12005L0P 952-2446-ND 75X9785
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. no Latches Headers, Male Pins 1.25Mm M Vert Smt 2X10 Pos Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001616AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details