HARWIN 3+3 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount G125-MV10605M2P

Description
Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount - G125-MV10605M2P - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount
G125-MV10605M2P
3+3 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount G125-MV10605M2P
Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 6 contacts (3+3). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3630-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3630-ND
Headers, Male Pins 952-3630-ND
"Connector Header Through Hole 6 position 0.049"" (1.25mm)"

"Connector Header Through Hole 6 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert 3.0Mm 2X03Pos Tr Rohs Compliant Harwin - 52AC4383 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert 3.0Mm 2X03Pos Tr Rohs Compliant Harwin
52AC4383
1.25Mm M Vert 3.0Mm 2X03Pos Tr Rohs Compliant Harwin 52AC4383
1.25MM M VERT 3.0MM 2X03POS TR ROHS COMPLIANT: YES

1.25MM M VERT 3.0MM 2X03POS TR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MV10605M2P 952-3630-ND 52AC4383
Product Name 3+3 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount Headers, Male Pins 1.25Mm M Vert 3.0Mm 2X03Pos Tr Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FB-B30 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details