"Connector Header Through Hole 3 position 0.118"" (3.00mm)"
CONNECTOR, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M300-MV10345M1 | 952-2522-5-ND | 59Y7589 |
| Product Name | 3 Pos. Male SIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Header, 3Pos, 1Row, 3Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 10.0 amps | 10.0 amps | |
| Contact Pitch | 3 mm (0.1181 inch) | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |