HARWIN Rectangular Connector Contacts M80-337

Description
Pin Contact Gold 16 AWG Solder Power
Request a Quote Datasheet
Description
Pin Contact Gold 16 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-1273-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-1273-ND
Rectangular Connector Contacts 952-1273-ND
Pin Contact Gold 16 AWG Solder Power

Pin Contact Gold 16 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-337
Contacts M80-337
Datamate Mix-Tek Male Straight Solder Po

Datamate Mix-Tek Male Straight Solder Po

Buy Now
Contact, Pin, Solder, 16Awg; Product Range Harwin - 13N4799 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder, 16Awg; Product Range Harwin
13N4799
Contact, Pin, Solder, 16Awg; Product Range Harwin 13N4799
CONTACT, PIN, SOLDER, 16AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, SOLDER, 16AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1273-ND M80-337 13N4799
Product Name Rectangular Connector Contacts Contacts Contact, Pin, Solder, 16Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products