HARWIN 8 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-08-327-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-327-00-000 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-08-327-00-000
8 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-08-327-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power solder contact suitable for 16 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose.
  • Power solder contact suitable for 16 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4000000F2-08-327-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F2-08-327-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F2-08-327-00-000-ND
8 POS. FEMALE SIL 16AWG CABLE CO

8 POS. FEMALE SIL 16AWG CABLE CO

Buy Now Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Datamate Mix-Tek Female Cable Connector Kit Rohs Compliant Harwin - 47Y8273 - Newark, An Avnet Company
Chicago, IL, United States
Datamate Mix-Tek Female Cable Connector Kit Rohs Compliant Harwin
47Y8273
Datamate Mix-Tek Female Cable Connector Kit Rohs Compliant Harwin 47Y8273
DATAMATE MIX-TEK FEMALE CABLE CONNECTOR KIT ROHS COMPLIANT: YES

DATAMATE MIX-TEK FEMALE CABLE CONNECTOR KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-08-327-00-000 952-M80-4000000F2-08-327-00-000-ND M80-4000000F2-08-327-00-000 47Y8273
Product Name 8 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Power Connectors Datamate Mix-Tek Female Cable Connector Kit Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products