Harwin Plc 8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount M80-4000000F3-08-PF5-00-000

Description
Complete kit: housing (with guide pin + 5mm panel mount jackscrews) with 8 x high power contacts supplied loose. For spare panel mount nuts, order M80-2130000B. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with guide pin + 5mm panel mount jackscrews) with 8 x high power contacts supplied loose. For spare panel mount nuts, order M80-2130000B. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount - M80-4000000F3-08-PF5-00-000 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount
M80-4000000F3-08-PF5-00-000
8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount M80-4000000F3-08-PF5-00-000
Complete kit: housing (with guide pin + 5mm panel mount jackscrews) with 8 x high power contacts supplied loose. For spare panel mount nuts, order M80-2130000B. Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with guide pin + 5mm panel mount jackscrews) with 8 x high power contacts supplied loose. For spare panel mount nuts, order M80-2130000B.
  • Rated to 40A nominal, Power solder contact suitable for 10 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Free Hanging, Panel Mount - 952-M80-4000000F3-08-PF5-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F3-08-PF5-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F3-08-PF5-00-000-ND
8 POS. FEMALE SIL 10AWG CABLE CO

8 POS. FEMALE SIL 10AWG CABLE CO

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F3-08-PF5-00-000 M80-4000000F3-08-PF5-00-000 952-M80-4000000F3-08-PF5-00-000-ND
Product Name 8 Pos. Female SIL 10 AWG Cable Conn. Kit, Guide Pin Panel Mount Power Connectors Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Female Receptacle 24-28 AWG+16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10405F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight signal, Right-Angle power
Current Rating 10.0 amps
View Details
12 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
4 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
2+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10242F1-02-326-02-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details