"Connector Header Surface Mount 34 position 0.049"" (1.25mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | G125-MS13405L3P | 952-2544-ND |
| Product Name | 17+17 Pos. Male DIL Vertical SMT Conn. Latches | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 2.8 amps | 2.0 amps |
| Contact Pitch | 1.25 mm (0.0492 inch) |