HARWIN Rectangular Connector Contacts M80-32B

Description
Socket Contact Gold 14 AWG Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 14 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M80-32B-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M80-32B-ND
Rectangular Connector Contacts 952-M80-32B-ND
Socket Contact Gold 14 AWG Solder Power

Socket Contact Gold 14 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-32B
Contacts M80-32B
Datamate Mix-Tek Female Right Angle Sold

Datamate Mix-Tek Female Right Angle Sold

Buy Now
Contact, Socket, Solder, 14Awg; Product Range Harwin - 83AH1793 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 14Awg; Product Range Harwin
83AH1793
Contact, Socket, Solder, 14Awg; Product Range Harwin 83AH1793
CONTACT, SOCKET, SOLDER, 14AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 14AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-M80-32B-ND M80-32B 83AH1793
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 14Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers