HARWIN 4 Pos. Male SIL Cable Straight Housing, Panel Mount KA1-3010498M1

Description
Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-1410005. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-1410005. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Cable Straight Housing, Panel Mount - KA1-3010498M1 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Cable Straight Housing, Panel Mount
KA1-3010498M1
4 Pos. Male SIL Cable Straight Housing, Panel Mount KA1-3010498M1
Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-1410005. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Male Straight housing, polarized with individually shrouded recessed contact locations - 4 contact. Includes fitted screw-locks with 5.2mm front panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting.
  • Contacts to be purchased separately - use with 8 AWG power solder contact KA1-1410005.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Rectangular Connector Housings - 952-KA1-3010498M1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-KA1-3010498M1-ND
Rectangular Connector Housings 952-KA1-3010498M1-ND
CONN PLUG HSG 4POS 8.50MM

CONN PLUG HSG 4POS 8.50MM

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number KA1-3010498M1 952-KA1-3010498M1-ND
Product Name 4 Pos. Male SIL Cable Straight Housing, Panel Mount Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data