G125-MS13405M3R -- 17+17 POS. MALE PLUG DIL STRAIGHT SMT CONNECTOR, HEX SOCKET SCREW-LOK REVERSE FIX (T+R)
HARWIN17+17 Pos. Male Plug DIL Straight SMT Connector, Hex Socket Screw-Lok Reverse Fix (T+R)G125-MS13405M3R
Description
Male plug Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Male plug Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
17+17 Pos. Male Plug DIL Straight SMT Connector, Hex Socket Screw-Lok Reverse Fix (T+R)
G125-MS13405M3R
17+17 Pos. Male Plug DIL Straight SMT Connector, Hex Socket Screw-Lok Reverse Fix (T+R)
G125-MS13405M3R
Male plug Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Male plug Double Row straight (vertical), surface mount connector - 34 contacts (17+17). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
G125-MS13405M3R
Product Name
17+17 Pos. Male Plug DIL Straight SMT Connector, Hex Socket Screw-Lok Reverse Fix (T+R)