HARWIN Rectangular Connector Contacts M80-328

Description
Socket Contact Gold 18 AWG Crimp or Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 18 AWG Crimp or Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - M80-328-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
M80-328-ND
Rectangular Connector Contacts M80-328-ND
Socket Contact Gold 18 AWG Crimp or Solder Power

Socket Contact Gold 18 AWG Crimp or Solder Power

Buy Now Datasheet
Contacts - M80-328 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
M80-328
Contacts M80-328
Datamate Mix-Tek Female Straight Crimp P

Datamate Mix-Tek Female Straight Crimp P

Buy Now
Swedesboro, NJ, United States
Contacts
M80-328
Contacts M80-328
Contacts

Contacts

Buy Now
Contact, Socket, Crimp/solder, 18Awg; Product Range Harwin - 75X9974 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp/solder, 18Awg; Product Range Harwin
75X9974
Contact, Socket, Crimp/solder, 18Awg; Product Range Harwin 75X9974
CONTACT, SOCKET, CRIMP/SOLDER, 18AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP/SOLDER, 18AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-328-ND M80-328 75X9974
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Crimp/solder, 18Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers