HARWIN Jacks, Plugs M3498-98

Description
Tip Jack Connector Standard Tip Solder Black
Request a Quote Datasheet
Description
Tip Jack Connector Standard Tip Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 952-2559-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
952-2559-ND
Jacks, Plugs 952-2559-ND
Tip Jack Connector Standard Tip Solder Black

Tip Jack Connector Standard Tip Solder Black

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
M3498-98
Headers & Wire Housings M3498-98
Horizontal Test Receptacle for Ø2mm prob

Horizontal Test Receptacle for Ø2mm prob

Buy Now
Test Jack, 5A, 1.5Kv, Th, Black; For Use With Harwin - 39X0159 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, 5A, 1.5Kv, Th, Black; For Use With Harwin
39X0159
Test Jack, 5A, 1.5Kv, Th, Black; For Use With Harwin 39X0159
TEST JACK, 5A, 1.5KV, TH, BLACK; For Use With:2mm Dia Test Plugs; Current Rating:5A; Mounting Hole Dia:1.7mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEST JACK, 5A, 1.5KV, TH, BLACK; For Use With:2mm Dia Test Plugs; Current Rating:5A; Mounting Hole Dia:1.7mm; Operating Voltage:1.5kV; Insulator Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-2559-ND M3498-98 39X0159
Product Name Jacks, Plugs Headers & Wire Housings Test Jack, 5A, 1.5Kv, Th, Black; For Use With Harwin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details