G125-MV21005L0R -- 5+5 POS. MALE PLUG DIL STRAIGHT 4.5MM THT CONNECTOR, NO LATCHES (T+R)
HARWIN5+5 Pos. Male Plug DIL Straight 4.5mm THT Connector, no Latches (T+R)G125-MV21005L0R
Description
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Connector housings are not fitted with latches.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Connector housings are not fitted with latches.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
5+5 Pos. Male Plug DIL Straight 4.5mm THT Connector, no Latches (T+R)
G125-MV21005L0R
5+5 Pos. Male Plug DIL Straight 4.5mm THT Connector, no Latches (T+R)
G125-MV21005L0R
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Connector housings are not fitted with latches.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 10 contacts (5+5). Connector housings are not fitted with latches.
Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations.
For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
G125-MV21005L0R
Product Name
5+5 Pos. Male Plug DIL Straight 4.5mm THT Connector, no Latches (T+R)