HARWIN 8 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-08-329-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-08-329-00-000 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-08-329-00-000
8 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-08-329-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 8 x power contacts supplied loose.
  • Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Power Connectors - M80-4000000F2-08-329-00-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Free Hanging, Panel Mount - 952-M80-4000000F2-08-329-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F2-08-329-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F2-08-329-00-000-ND
8 POS. FEMALE SIL 20AWG CABLE CO

8 POS. FEMALE SIL 20AWG CABLE CO

Buy Now Datasheet
Connector Rohs Compliant Harwin - 33X3925 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Harwin
33X3925
Connector Rohs Compliant Harwin 33X3925
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-08-329-00-000 M80-4000000F2-08-329-00-000 952-M80-4000000F2-08-329-00-000-ND 33X3925
Product Name 8 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Connector Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M-2815-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers