HARWIN 8+8 Pos. Male DIL Vertical SMT Conn. Latches G125-MS11605L1P

Description
Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male DIL Vertical SMT Conn. Latches - G125-MS11605L1P - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male DIL Vertical SMT Conn. Latches
G125-MS11605L1P
8+8 Pos. Male DIL Vertical SMT Conn. Latches G125-MS11605L1P
Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with through-hole barbs for 1.6mm PCB thickness - 16 contacts (8+8). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - G125-MS11605L1P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
G125-MS11605L1P-ND
Headers, Male Pins G125-MS11605L1P-ND
"Connector Header Surface Mount 16 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 16 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert Smt 2X08 Pos Rohs Compliant Harwin - 44Y9827 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert Smt 2X08 Pos Rohs Compliant Harwin
44Y9827
1.25Mm M Vert Smt 2X08 Pos Rohs Compliant Harwin 44Y9827
1.25MM M VERT SMT 2X08 POS ROHS COMPLIANT: YES

1.25MM M VERT SMT 2X08 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MS11605L1P G125-MS11605L1P-ND 44Y9827
Product Name 8+8 Pos. Male DIL Vertical SMT Conn. Latches Headers, Male Pins 1.25Mm M Vert Smt 2X08 Pos Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 16 # 16 #
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-104086-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details