"Connector Header Through Hole 10 position 0.049"" (1.25mm)"
CONN HEADER VERT 10POS 1.25MM
1.25MM M VERT 3.0MM 2X05POS TR ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | G125-MV11005L0R | G125-MV11005L0R-ND | G125-MV11005L0R | 75X9806 |
| Product Name | 5+5 Pos. Male DIL Vertical Throughboard Conn. no Latches (T+R) | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 1.25Mm M Vert 3.0Mm 2X05Pos Tr Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 2.8 amps | 2.0 amps | 2.0 amps | |
| Contact Pitch | 1.25 mm (0.0492 inch) | |||
| Number of Contacts | 10 # | 10 # |