"3 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"
03 WAY FEMALE PC TAIL SIL J/S
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M300-FV10345F2 | 952-M300-FV10345F2-ND | 47AK6679 |
| Product Name | 3 Pos. Female SIL Vertical Throughboard Conn. Jackscrews | Headers, Receptacles, Female Sockets | 03 Way Female Pc Tail Sil J/s Harwin |
| Gender | Female / Jack | ||
| Current Rating | 10.0 amps | 10.0 amps | |
| Contact Pitch | 3 mm (0.1181 inch) | ||
| Connector Type | Header Connector; Receptacle |