HARWIN 10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount G125-MV12005M2P

Description
Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount - G125-MV12005M2P - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount
G125-MV12005M2P
10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount G125-MV12005M2P
Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row 3mm PC Tail connector, Screw-Lok fixings with 5mm board mount studs - 20 contacts (10+10). Use hex nut G125-4500000B or slotted nut G125-4510000B for PCB strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3672-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3672-ND
Headers, Male Pins 952-3672-ND
"Connector Header Through Hole 20 position 0.049"" (1.25mm)"

"Connector Header Through Hole 20 position 0.049"" (1.25mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-G125-MV12005M2P
Electronic Connector 314-G125-MV12005M2P
Male Vertical Header, 10+10 Pos, 3mm Pitch, Gold, Screw-Lok Product overview: G125-MV12005M2P from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-G125-MV12005M2P can be used for catalog matching and distributor lookup.

Male Vertical Header, 10+10 Pos, 3mm Pitch, Gold, Screw-Lok Product overview: G125-MV12005M2P from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-G125-MV12005M2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10+10 Pos. Male Dil Vertical Throughboard Conn. Screw-Lok Board Mount Rohs Compliant Harwin - 52AC4388 - Newark, An Avnet Company
Chicago, IL, United States
10+10 Pos. Male Dil Vertical Throughboard Conn. Screw-Lok Board Mount Rohs Compliant Harwin
52AC4388
10+10 Pos. Male Dil Vertical Throughboard Conn. Screw-Lok Board Mount Rohs Compliant Harwin 52AC4388
10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount RoHS Compliant: Yes

10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number G125-MV12005M2P 952-3672-ND 314-G125-MV12005M2P 52AC4388
Product Name 10+10 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount Headers, Male Pins Electronic Connector 10+10 Pos. Male Dil Vertical Throughboard Conn. Screw-Lok Board Mount Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data