HARWIN 10 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-10-325-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-10-325-00-000 - Harwin Plc
Portsmouth, United Kingdom
10 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-10-325-00-000
10 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-10-325-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 10 x power contacts supplied loose. Power solder contact suitable for 12 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 10 x power contacts supplied loose.
  • Power solder contact suitable for 12 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Free Hanging, Panel Mount - 952-3942-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3942-ND
Free Hanging, Panel Mount 952-3942-ND
10 Position Rectangular Receptacle Connector Crimp and Solder Gold 12 AWG

10 Position Rectangular Receptacle Connector Crimp and Solder Gold 12 AWG

Buy Now Datasheet
Mix-Tek Female Crimp Power J/s Rohs Compliant Harwin - 94T6418 - Newark, An Avnet Company
Chicago, IL, United States
Mix-Tek Female Crimp Power J/s Rohs Compliant Harwin
94T6418
Mix-Tek Female Crimp Power J/s Rohs Compliant Harwin 94T6418
MIX-TEK FEMALE CRIMP POWER J/S ROHS COMPLIANT: YES

MIX-TEK FEMALE CRIMP POWER J/S ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-10-325-00-000 M80-4000000F2-10-325-00-000 952-3942-ND 94T6418
Product Name 10 Pos. Female SIL 12 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Mix-Tek Female Crimp Power J/s Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details