HARWIN 12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-12-329-00-000

Description
Complete kit: housing (with hexagonal socket jackscrews) with 12 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal socket jackscrews) with 12 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-12-329-00-000 - Harwin Plc
Portsmouth, United Kingdom
12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews
M80-4000000F2-12-329-00-000
12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews M80-4000000F2-12-329-00-000
Complete kit: housing (with hexagonal socket jackscrews) with 12 x power contacts supplied loose. Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal socket jackscrews) with 12 x power contacts supplied loose.
  • Power crimp contact suitable for 20 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now
Free Hanging, Panel Mount - 952-M80-4000000F2-12-329-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F2-12-329-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F2-12-329-00-000-ND
12 POS. FEMALE SIL 20AWG CABLE C

12 POS. FEMALE SIL 20AWG CABLE C

Buy Now Datasheet
Connector, Plug, Female, 12 Pos, 20 Awg Rohs Compliant Harwin - 33X3917 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Female, 12 Pos, 20 Awg Rohs Compliant Harwin
33X3917
Connector, Plug, Female, 12 Pos, 20 Awg Rohs Compliant Harwin 33X3917
CONNECTOR, PLUG, FEMALE, 12 POS, 20 AWG ROHS COMPLIANT: YES

CONNECTOR, PLUG, FEMALE, 12 POS, 20 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F2-12-329-00-000 M80-4000000F2-12-329-00-000 952-M80-4000000F2-12-329-00-000-ND 33X3917
Product Name 12 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews Power Connectors Free Hanging, Panel Mount Connector, Plug, Female, 12 Pos, 20 Awg Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
PCB Headers - 147151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details