Harwin Plc 6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-06-328-00-000

Description
Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-06-328-00-000 - Harwin Plc
Portsmouth, United Kingdom
6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews
M80-4000000F1-06-328-00-000
6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews M80-4000000F1-06-328-00-000
Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose. Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (with hexagonal slotted jackscrews) with 6 x power contacts supplied loose.
  • Power crimp contact suitable for 18 AWG. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4000000F1-06-328-00-000-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4000000F1-06-328-00-000-ND
Free Hanging, Panel Mount 952-M80-4000000F1-06-328-00-000-ND
6 POS. FEMALE SIL 18AWG CABLE CO

6 POS. FEMALE SIL 18AWG CABLE CO

Buy Now Datasheet
Swedesboro, NJ, United States
Datamate Mix-Tek Female Crimp Connector,

Datamate Mix-Tek Female Crimp Connector,

Buy Now

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4000000F1-06-328-00-000 952-M80-4000000F1-06-328-00-000-ND M80-4000000F1-06-328-00-000
Product Name 6 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount Power Connectors
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
4+2 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, 101Lok - M80-4C10405FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F1-02-326-02-326 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
12 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-12-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers