HARWIN Rectangular Connector Contacts M80-32C

Description
Socket Contact Gold 16 AWG Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 16 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M80-32C-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M80-32C-ND
Rectangular Connector Contacts 952-M80-32C-ND
Socket Contact Gold 16 AWG Solder Power

Socket Contact Gold 16 AWG Solder Power

Buy Now Datasheet
Contacts - M80-32C - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
M80-32C
Contacts M80-32C
Datamate Mix-Tek Female Right Angle Sold

Datamate Mix-Tek Female Right Angle Sold

Buy Now
Contact, Socket, Solder, 16Awg; Product Range Harwin - 23X4908 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 16Awg; Product Range Harwin
23X4908
Contact, Socket, Solder, 16Awg; Product Range Harwin 23X4908
CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 16AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-M80-32C-ND M80-32C 23X4908
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 16Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details