HARWIN 4 Pos. Male SIL Vertical Throughboard Conn. Board Mount KA1-MV20405M1

Description
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Vertical Throughboard Conn. Board Mount - KA1-MV20405M1 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Vertical Throughboard Conn. Board Mount
KA1-MV20405M1
4 Pos. Male SIL Vertical Throughboard Conn. Board Mount KA1-MV20405M1
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts. Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 4 contacts.
  • Includes fitted fixing screws with 6.6mm board mount studs. Use slotted nut KA1-4240000 for PCB strain relief. Gold finish on contact area and termination. Supplied with pick and place caps, in tube.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MV20405M1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MV20405M1-ND
Headers, Male Pins 952-KA1-MV20405M1-ND
4 POS. MALE SIL VERTICAL THROUGH

4 POS. MALE SIL VERTICAL THROUGH

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MV20405M1 952-KA1-MV20405M1-ND
Product Name 4 Pos. Male SIL Vertical Throughboard Conn. Board Mount Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PwrBlade ® - 51915-178LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 36 #
View Details
3 suppliers
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details