HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. Latches G125-MV21005L2P

Description
Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. Latches - G125-MV21005L2P - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. Latches
G125-MV21005L2P
5+5 Pos. Male DIL Vertical Throughboard Conn. Latches G125-MV21005L2P
Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male 4.5mm PC Tail connector, Latches with through-hole barbs for 2.4mm PCB thickness - 10 contacts (5+5). Through-hole barbs can be used as location pegs, or soldered to PCB for additional strain relief.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2816-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2816-ND
Headers, Male Pins 952-2816-ND
"Connector Header Through Hole 10 position 0.049"" (1.25mm)"

"Connector Header Through Hole 10 position 0.049"" (1.25mm)"

Buy Now Datasheet
1.25Mm M Vert 4.5Mm 2X05 Pos Rohs Compliant Harwin - 75X9839 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm M Vert 4.5Mm 2X05 Pos Rohs Compliant Harwin
75X9839
1.25Mm M Vert 4.5Mm 2X05 Pos Rohs Compliant Harwin 75X9839
1.25MM M VERT 4.5MM 2X05 POS ROHS COMPLIANT: YES

1.25MM M VERT 4.5MM 2X05 POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MV21005L2P 952-2816-ND 75X9839
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins 1.25Mm M Vert 4.5Mm 2X05 Pos Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data