HARWIN Rectangular Connector Contacts M80-339

Description
Pin Contact Gold 20 AWG Crimp or Solder Power
Request a Quote Datasheet
Description
Pin Contact Gold 20 AWG Crimp or Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - M80-339-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
M80-339-ND
Rectangular Connector Contacts M80-339-ND
Pin Contact Gold 20 AWG Crimp or Solder Power

Pin Contact Gold 20 AWG Crimp or Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-339
Contacts M80-339
Datamate Mix-Tek Male Straight Crimp Pow

Datamate Mix-Tek Male Straight Crimp Pow

Buy Now
Contact, Pin, Crimp/solder, 20Awg; Product Range Harwin - 15AC7511 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp/solder, 20Awg; Product Range Harwin
15AC7511
Contact, Pin, Crimp/solder, 20Awg; Product Range Harwin 15AC7511
CONTACT, PIN, CRIMP/SOLDER, 20AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, CRIMP/SOLDER, 20AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Pin; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-339-ND M80-339 15AC7511
Product Name Rectangular Connector Contacts Contacts Contact, Pin, Crimp/solder, 20Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data