"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
CONNECTOR, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Wire-to-Boar
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M300-MV30645M1 | 952-2523-5-ND | 59Y7590 |
| Product Name | 3+3 Pos. Male DIL Vertical Throughboard Conn. Jackscrews | Headers, Male Pins | Connector, Header, 6Pos, 2Row, 3Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 10.0 amps | 10.0 amps | |
| Contact Pitch | 3 mm (0.1181 inch) | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |