"6 Position Receptacle Connector 0.118"" (3.00mm) Through Hole Gold"
Wire-To-Board Connector, M300 Series, Through Hole, Receptacle, 6, 3 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN RCPT 6POS 0.118 GOLD PCB
| Harwin Plc | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M300-FV3064500 | 952-2525-5-ND | 59Y7588 | M300-FV3064500 |
| Product Name | 3+3 Pos. Female DIL Vertical Throughboard Conn. No Jackscrews | Headers, Receptacles, Female Sockets | Wire-To-Board Connector, M300 Series, Through Hole, Receptacle, 6, 3 Mm, Gold Plated Contacts Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |||
| Current Rating | 10.0 amps | |||
| Contact Pitch | 3 mm (0.1181 inch) | |||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole |