HARWIN 3 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount KA1-2010398F2

Description
Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount - KA1-2010398F2 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount
KA1-2010398F2
3 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount KA1-2010398F2
Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting. Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Female Straight housing, polarized with individually shrouded recessed contact locations - 3 contact. Includes fitted reverse fix screws with 5.2mm panel mount studs. Use Slotted Board Mount nut KA1-4240000 for front panel mounting.
  • Contacts to be purchased separately - use with 8 AWG power solder contact KA1-0400005 or crimp contact KA1-0450005.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
 - KA1-2010398F2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KA1 SERIES FEMALE CABLE CONNECTOR 03 WAY

KA1 SERIES FEMALE CABLE CONNECTOR 03 WAY

Buy Now
Rectangular Connector Housings - 952-KA1-2010398F2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
952-KA1-2010398F2-ND
Rectangular Connector Housings 952-KA1-2010398F2-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.335"" (8.50mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.335"" (8.50mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KA1-2010398F2 KA1-2010398F2 952-KA1-2010398F2-ND
Product Name 3 Pos. Female SIL Cable Straight Housing, Reverse Fix Panel Mount Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
XG5(IDC Connectors for Discrete Wires)   - XG5S-3001 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
3 suppliers