HARWIN 3 Pos. Male SIL Vertical Throughboard Conn. Reverse Fix KA1-MV20305M2

Description
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet
Description
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Vertical Throughboard Conn. Reverse Fix - KA1-MV20305M2 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Vertical Throughboard Conn. Reverse Fix
KA1-MV20305M2
3 Pos. Male SIL Vertical Throughboard Conn. Reverse Fix KA1-MV20305M2
Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts. Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold finish on contact area and termination. Supplied with pick and place caps, in tube. For complete pin numbering or pin out information, see Component Specification C052XX.
  • Single Row Polarized Male 5.9mm PC Tail vertical throughboard connector with individually shrouded recessed contacts - 3 contacts.
  • Includes fitted reverse fix mate-before-lock floating screws with Hex Socket head. Gold finish on contact area and termination. Supplied with pick and place caps, in tube.
  • For complete pin numbering or pin out information, see Component Specification C052XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-KA1-MV20305M2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-KA1-MV20305M2-ND
Headers, Male Pins 952-KA1-MV20305M2-ND
3 POS. MALE SIL VERTICAL THROUGH

3 POS. MALE SIL VERTICAL THROUGH

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number KA1-MV20305M2 952-KA1-MV20305M2-ND
Product Name 3 Pos. Male SIL Vertical Throughboard Conn. Reverse Fix Headers, Male Pins
Gender Male / Plug
Current Rating 60.0 amps 60.0 amps
Contact Pitch 8.5 mm (0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PWRBLADE HEADER - VERTICAL - 51701-10002014BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50018-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details