HARWIN Contacts M80-329

Description
Datamate Mix-Tek Female Straight Crimp P
Request a Quote Datasheet
Description
Datamate Mix-Tek Female Straight Crimp P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Contacts
M80-329
Contacts M80-329
Datamate Mix-Tek Female Straight Crimp P

Datamate Mix-Tek Female Straight Crimp P

Buy Now
Rectangular Connector Contacts - M80-329-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
M80-329-ND
Rectangular Connector Contacts M80-329-ND
Socket Contact Gold 20 AWG Crimp or Solder Power

Socket Contact Gold 20 AWG Crimp or Solder Power

Buy Now Datasheet
Contact, Socket, Crimp, 20Awg; Product Range Harwin - 83AH3400 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20Awg; Product Range Harwin
83AH3400
Contact, Socket, Crimp, 20Awg; Product Range Harwin 83AH3400
CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-329 M80-329-ND 83AH3400
Product Name Contacts Rectangular Connector Contacts Contact, Socket, Crimp, 20Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details