HARWIN Rectangular Connector Contacts M80-32A

Description
Socket Contact Gold 12 AWG Solder Power
Request a Quote Datasheet
Description
Socket Contact Gold 12 AWG Solder Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-M80-32A-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-M80-32A-ND
Rectangular Connector Contacts 952-M80-32A-ND
Socket Contact Gold 12 AWG Solder Power

Socket Contact Gold 12 AWG Solder Power

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
M80-32A
Contacts M80-32A
Datamate Mix-Tek Female Right Angle Sold

Datamate Mix-Tek Female Right Angle Sold

Buy Now
Contact, Socket, Solder, 12Awg; Product Range Harwin - 83AH1792 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Solder, 12Awg; Product Range Harwin
83AH1792
Contact, Socket, Solder, 12Awg; Product Range Harwin 83AH1792
CONTACT, SOCKET, SOLDER, 12AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, SOLDER, 12AWG; Product Range:Datamate Mix-Tek M80 Series; Contact Gender:Socket; Contact Termination Type:Solder; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-M80-32A-ND M80-32A 83AH1792
Product Name Rectangular Connector Contacts Contacts Contact, Socket, Solder, 12Awg; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Rectangular Connector Accessories - Z6494-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers