HARWIN 10+10 Pos. Male DIL Vertical SMT Conn. Latches G125-MS12005L3P

Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical SMT Conn. Latches - G125-MS12005L3P - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical SMT Conn. Latches
G125-MS12005L3P
10+10 Pos. Male DIL Vertical SMT Conn. Latches G125-MS12005L3P
Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male Surface Mount connector, Latches with Surface Mount hold-down - 20 contacts (10+10). Surface Mount hold-down areas give additional strain relief when soldered to the PCB.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2447-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2447-ND
Headers, Male Pins 952-2447-ND
"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 20 position 0.049"" (1.25mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number G125-MS12005L3P 952-2447-ND
Product Name 10+10 Pos. Male DIL Vertical SMT Conn. Latches Headers, Male Pins
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51760-10903209AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type Micro Coaxial
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers