HARWIN 25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches G125-MV15005L0P

Description
Double Row male 3mm PC Tail connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Double Row male 3mm PC Tail connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches - G125-MV15005L0P - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches
G125-MV15005L0P
25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches G125-MV15005L0P
Double Row male 3mm PC Tail connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches. Supplied in tape strips with pick and place cap. Gold finish on contact area and termination. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Double Row male 3mm PC Tail connector, no latches - 50 contacts (25+25). Connector housings are not fitted with latches.
  • Supplied in tape strips with pick and place cap. Gold finish on contact area and termination.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2811-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2811-ND
Headers, Male Pins 952-2811-ND
"Connector Header Through Hole 50 position 0.049"" (1.25mm)"

"Connector Header Through Hole 50 position 0.049"" (1.25mm)"

Buy Now Datasheet
25+25 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin - 75X9829 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
75X9829
25+25 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin 75X9829
25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches RoHS Compliant: Yes

25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number G125-MV15005L0P 952-2811-ND 75X9829
Product Name 25+25 Pos. Male DIL Vertical Throughboard Conn. no Latches Headers, Male Pins 25+25 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 2.8 amps 2.0 amps
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data